This specification covers metallic-coated steel-woven wire fence fabric having a series of horizontal (line) wires, with vertical (stay) wires either wrapped around the line wire (hinge joint) or fixed with another separate wire to the line wire (continuous stay fixed knot joint), forming rectangular openings. The fence fabric is suitable for use in fences for farm field enclosure (to keep domestic animals in or out), for wildlife and exotic animal control, for highway or railroad right-of-way fencing (to control access), and other similar uses. This specification covers fence fabric in various designs of tensile strength grades, namely: Grade 60, Grade 125, and Grade 175, metallic coating types, namely: Type A, Type Z, and Type ZA, and metallic coating classes, namely: Class 1, Class 3, Class 20, Class 40, and Class 80. The steel wire shall be coated prior to fabrication and the coating weight [mass] shall conform to the specified breaking strength and tensile strength. Requirements for construction including splicing and fence fabric length are detailed. Typical fence fabric dimensions for design numbers are illustrated. Tests for coating weight and breaking strength shall be performed.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A116-11(2016) |
| Product Name | Standard Specification for Metallic-Coated, Steel-Woven Wire Fence Fabric |