1.1 This specification covers the detailed requirements to which flat-rolled thin-gauge nonoriented fully processed electrical steel shall conform. Nominal thicknesses included in this specification are 0.10 mm (0.004 in.) to 0.30 mm (0.012 in.).
1.1.1 Refer to Specification A677 for properties of flat-rolled nonoriented fully processed electrical steel in nominal thicknesses of 0.36 mm (0.014 in.) to 0.64 mm (0.025 in.).
1.1.2 Refer to Specification A876 for properties of flat-rolled grain-oriented fully processed electrical steel.
1.1.3 Thin-gauge nonoriented electrical steels with a high silicon content (typically 61/2 %) manufactured using silicon vapor-deposition or similar processes are not included in this specification.
1.2 The steel covered in this specification is produced to specified maximum core loss values and is intended primarily for use in rotating electrical machinery and other electromagnetic devices operating at moderate to elevated frequencies (100 Hz and greater). Desirable core loss and permeability characteristics are developed during mill processing; however, lamination manufacturing processes may adversely affect these mill-produced properties. Additional stress-relief heat treatment by the user may therefore be helpful in remediating these properties in the manufactured laminations. Stress-relief annealing is discussed further in Appendix X2.
1.3 These thin-gauge nonoriented fully processed electrical steels are low-carbon, silicon-iron, or silicon-aluminum-iro
1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to customary (cgs-emu and inch-pound) units which are provided for information only and are not considered standard.
1.4.1 There are selected values presented in two units, both of which are in acceptable SI units. These are differentiated by the word "or," as in "g/cm3, or, (kg/m3)."
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM A1086-26 |
| Product Name | Standard Specification for Thin-Gauge Nonoriented Electrical Steel Fully Processed Types |