Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SIZJ15 |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 0.6250 inch (15.87 mm) |
| Overall Length | 3.25 inch (82.55 mm) |
| Load Capacity | 5170 lbs (2345 kg) |