Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE fabric material
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SI17ET-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.6693 inch (17 mm) |
| Overall Length | 3.54 inch (90 mm) |
| Load Capacity | 7194 lbs (3262 kg) |