Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE composite material
| AST Bearings LLC | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | SI12C |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.4724 inch (12 mm) |
| Overall Length | 2.64 inch (67 mm) |
| Load Capacity | 2473 lbs (1121 kg) |