AST Bearings LLC Cam Follower Roller Bearing KRV26

Description
The stud has an axially drilled hole for lubrication.
Description
The stud has an axially drilled hole for lubrication.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Cam Follower Roller Bearing
KRV26
Cam Follower Roller Bearing KRV26
The stud has an axially drilled hole for lubrication.

The stud has an axially drilled hole for lubrication.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Cam Followers
Product Number KRV26
Product Name Cam Follower Roller Bearing
Type Stud
Design Units Metric
Load Rating 1641 lbs (744 kg)
Speed Limit 6000 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 1/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-3/4-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Polymer 2 1/2 Inch Cam Follower with 2 1/4 Inch Stainless Steel Stud - S7NSRY-100250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 855 lbs (388 kg)
Outside Diameter 2.5 inch (63.5 mm)
View Details