AST Bearings LLC Cam Follower Roller Bearing KRV22

Description
The stud has an axially drilled hole for lubrication.
Description
The stud has an axially drilled hole for lubrication.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Cam Follower Roller Bearing
KRV22
Cam Follower Roller Bearing KRV22
The stud has an axially drilled hole for lubrication.

The stud has an axially drilled hole for lubrication.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Cam Followers
Product Number KRV22
Product Name Cam Follower Roller Bearing
Type Stud
Design Units Metric
Load Rating 1416 lbs (642 kg)
Speed Limit 6000 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH16MUUR-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot - CCFH 1 1/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details