The stud has an axially drilled hole for lubrication.
| AST Bearings LLC | |
|---|---|
| Product Category | Cam Followers |
| Product Number | KR72 |
| Product Name | Cam Follower Roller Bearing |
| Type | Stud |
| Design Units | Metric |
| Load Rating | 6294 lbs (2855 kg) |
| Speed Limit | 3800 rpm |
| Bearing Material | Steel |