AST Bearings LLC Cam Follower Roller Bearing KR16

Description
The stud has an axially drilled hole for lubrication.
Description
The stud has an axially drilled hole for lubrication.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Cam Follower Roller Bearing
KR16
Cam Follower Roller Bearing KR16
The stud has an axially drilled hole for lubrication.

The stud has an axially drilled hole for lubrication.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Cam Followers
Product Number KR16
Product Name Cam Follower Roller Bearing
Type Stud
Design Units Metric
Load Rating 708 lbs (321 kg)
Speed Limit 22000 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-1/2-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Rotation - Cam Follower - CFH30-1-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Polymer 1 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 140 lbs (63.49 kg)
Outside Diameter 1 inch (25.4 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-1 1/2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details