Please review the technical information for the correct mounting guidelines for this bearing.
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F6-14M |
| Product Name | Ball and Roller Bearings |
| Primary Bearing Category | Thrust Bearing |
| Type | Flat Race Thrust |
| Design Units | Metric |
| Bore | 0.2362 inch (6.000 mm) |
| Outside Diameter | 0.5512 inch (14.000 mm) |