Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTT90 30080 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 11.8110 inch (300.00 mm) |
| Housing Bore | 12.0079 inch (305.00 mm) |
| Bearing ID | 12.0079 inch (305.00 mm) |