Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTT90 290100 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 11.4173 inch (290.00 mm) |
| Housing Bore | 11.6142 inch (295.00 mm) |
| Bearing ID | 11.6142 inch (295.00 mm) |