Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTT90 17090 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 6.6929 inch (170.00 mm) |
| Housing Bore | 6.8898 inch (175.00 mm) |
| Bearing ID | 6.8898 inch (175.00 mm) |