AST Bearings LLC Plain Bearings / Sleeve Bearings ASTT90 13590

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTT90 13590 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTT90 13590
Plain Bearings / Sleeve Bearings ASTT90 13590
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTT90 13590
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 5.3150 inch (135.00 mm)
Housing Bore 5.5118 inch (140.00 mm)
Bearing ID 5.5118 inch (140.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPM™ Filament Wound Self Lubricating Hydropower Bearings - 01 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
Taper Lock Bushes - 184347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.4724 inch (12.00 mm)
Bearing OD 1.3780 inch (35.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details