AST Bearings LLC Plain Bearings / Sleeve Bearings ASTT90 10070

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTT90 10070 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTT90 10070
Plain Bearings / Sleeve Bearings ASTT90 10070
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTT90 10070
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 3.9370 inch (100.00 mm)
Housing Bore 4.1339 inch (105.00 mm)
Bearing ID 3.9370 inch (100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-2-7/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.4375 inch (61.91 mm)
View Details
Solid Polymer High Precision Plain Bearings - 0606 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
View Details
1.252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2520 inch (31.80 mm)
View Details