AST Bearings LLC Plain Bearings / Sleeve Bearings ASTEPBF 4044-30

Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,
Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTEPBF 4044-30 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTEPBF 4044-30
Plain Bearings / Sleeve Bearings ASTEPBF 4044-30
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Recommended fitting tolerance: Housing = H7, Shaft = h9,

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTEPBF 4044-30
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Flanged
Shaft OD 1.5748 inch (40.00 mm)
Bearing ID 1.5807 inch (40.15 mm)
Bearing OD 1.7323 inch (44.00 mm)
Length 1.181 inch (30.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-3-7/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.8750 inch (98.42 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
DU™ Cylindrical Bushes - Inch Size - 100115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details
Taper Lock Bushes - 1465445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.2598 inch (32.00 mm)
Bearing OD 2.2441 inch (57.00 mm)
View Details