AST Bearings LLC Plain Bearings / Sleeve Bearings ASTEPBF 2023-16.5

Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,
Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTEPBF 2023-16.5 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTEPBF 2023-16.5
Plain Bearings / Sleeve Bearings ASTEPBF 2023-16.5
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Recommended fitting tolerance: Housing = H7, Shaft = h9,

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTEPBF 2023-16.5
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Flanged
Shaft OD 0.7874 inch (20.00 mm)
Bearing ID 0.7923 inch (20.12 mm)
Bearing OD 0.9055 inch (23.00 mm)
Length 0.650 inch (16.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0604DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Plain Bushes - 528313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7480 inch (19.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details