Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPBF 1416-10 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Shaft OD | 0.5512 inch (14.00 mm) |
| Bearing ID | 0.5552 inch (14.10 mm) |
| Bearing OD | 0.6299 inch (16.00 mm) |
| Length | 0.394 inch (10.00 mm) |