Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPBF 1012-08 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Shaft OD | 0.3937 inch (10.00 mm) |
| Bearing ID | 0.3970 inch (10.08 mm) |
| Bearing OD | 0.4724 inch (12.00 mm) |
| Length | 0.315 inch (8.00 mm) |