AST Bearings LLC Plain Bearings / Sleeve Bearings ASTEPBF 0810-03

Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,
Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTEPBF 0810-03 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTEPBF 0810-03
Plain Bearings / Sleeve Bearings ASTEPBF 0810-03
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Recommended fitting tolerance: Housing = H7, Shaft = h9,

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTEPBF 0810-03
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Flanged
Shaft OD 0.3150 inch (8.00 mm)
Bearing ID 0.3182 inch (8.08 mm)
Bearing OD 0.3937 inch (10.00 mm)
Length 0.118 inch (3.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-1000-12 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7660 inch (19.46 mm)
View Details
Taper Lock Bushes - 182931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.7874 inch (20.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details
IRR: Inner Ring Races - IRR-5-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 5.5000 inch (139.70 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details