Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPBF 0608-10 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Shaft OD | 0.2362 inch (6.00 mm) |
| Bearing ID | 0.2389 inch (6.07 mm) |
| Bearing OD | 0.3150 inch (8.00 mm) |
| Length | 0.394 inch (10.00 mm) |