AST Bearings LLC Plain Bearings / Sleeve Bearings ASTEPBF 0608-06

Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,
Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTEPBF 0608-06 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTEPBF 0608-06
Plain Bearings / Sleeve Bearings ASTEPBF 0608-06
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Recommended fitting tolerance: Housing = H7, Shaft = h9,

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTEPBF 0608-06
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Flanged
Shaft OD 0.2362 inch (6.00 mm)
Bearing ID 0.2389 inch (6.07 mm)
Bearing OD 0.3150 inch (8.00 mm)
Length 0.236 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Taper Lock Bushes - 1465453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.3780 inch (35.00 mm)
Bearing OD 3.3661 inch (85.50 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 13580DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.3125 to 5.3150 inch (134.94 to 135.00 mm)
View Details
Snap Bushings - SB-437-5 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details