Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPB 2225-25 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 0.8661 inch (22.00 mm) |
| Bearing ID | 0.8710 inch (22.12 mm) |
| Bearing OD | 0.9843 inch (25.00 mm) |