Recommended fitting tolerance: Housing = H7, Shaft = h9,
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ASTEPB 1517-12 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 0.5906 inch (15.00 mm) |
| Bearing ID | 0.5946 inch (15.10 mm) |
| Bearing OD | 0.6693 inch (17.00 mm) |