AST Bearings LLC Plain Bearings / Sleeve Bearings ASTEPB 1214-25

Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,
Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTEPB 1214-25 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTEPB 1214-25
Plain Bearings / Sleeve Bearings ASTEPB 1214-25
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Recommended fitting tolerance: Housing = H7, Shaft = h9,

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTEPB 1214-25
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 0.4724 inch (12.00 mm)
Bearing ID 0.4765 inch (12.10 mm)
Bearing OD 0.5512 inch (14.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Snap Bushings - SB-750-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6090 inch (15.47 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details