AST Bearings LLC Plain Bearings / Sleeve Bearings ASTEPB 0507-05

Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,
Description
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - ASTEPB 0507-05 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
ASTEPB 0507-05
Plain Bearings / Sleeve Bearings ASTEPB 0507-05
Recommended fitting tolerance: Housing = H7, Shaft = h9,

Recommended fitting tolerance: Housing = H7, Shaft = h9,

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number ASTEPB 0507-05
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 0.1969 inch (5.00 mm)
Bearing ID 0.1995 inch (5.07 mm)
Bearing OD 0.2756 inch (7.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Taper Lock Bushes - 1465460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 2.3622 inch (60.00 mm)
Bearing OD 3.3661 inch (85.50 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details