Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST800 4530 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Shaft OD | 1.7717 inch (45.00 mm) |
| Housing Bore | 1.9685 inch (50.00 mm) |
| Bearing ID | 1.7805 inch (45.23 mm) |
| Bearing OD | 1.9685 inch (50.00 mm) |