Additional material options are available in this series.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST650 F708550 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Flanged |
| Shaft OD | 2.7559 inch (70.00 mm) |
| Housing Bore | 3.3465 inch (85.00 mm) |
| Bearing ID | 2.7559 inch (70.00 mm) |
| Bearing OD | 3.3465 inch (85.00 mm) |