Additional material options are available in this series.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST650 9011030 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 3.5433 inch (90.00 mm) |
| Housing Bore | 4.3307 inch (110.00 mm) |
| Bearing ID | 3.5433 inch (90.00 mm) |
| Bearing OD | 4.3307 inch (110.00 mm) |