AST Bearings LLC Plain Bearings / Sleeve Bearings AST650 90110100

Description
Additional material options are available in this series.
Description
Additional material options are available in this series.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST650 90110100 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST650 90110100
Plain Bearings / Sleeve Bearings AST650 90110100
Additional material options are available in this series.

Additional material options are available in this series.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST650 90110100
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 3.5433 inch (90.00 mm)
Housing Bore 4.3307 inch (110.00 mm)
Bearing ID 3.5433 inch (90.00 mm)
Bearing OD 4.3307 inch (110.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0810DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
Plain Bushes - 528923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3150 inch (8.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details