AST Bearings LLC Plain Bearings / Sleeve Bearings AST650 81215

Description
Additional material options are available in this series.
Description
Additional material options are available in this series.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST650 81215 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST650 81215
Plain Bearings / Sleeve Bearings AST650 81215
Additional material options are available in this series.

Additional material options are available in this series.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST650 81215
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 0.3150 inch (8.00 mm)
Housing Bore 0.4724 inch (12.00 mm)
Bearing ID 0.3150 inch (8.00 mm)
Bearing OD 0.4724 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
DTS10™ Metal-Polymer Composite Bearings - 07 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details