AST Bearings LLC Plain Bearings / Sleeve Bearings AST650 708570

Description
Additional material options are available in this series.
Description
Additional material options are available in this series.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST650 708570 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST650 708570
Plain Bearings / Sleeve Bearings AST650 708570
Additional material options are available in this series.

Additional material options are available in this series.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST650 708570
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 2.7559 inch (70.00 mm)
Housing Bore 3.3465 inch (85.00 mm)
Bearing ID 2.7559 inch (70.00 mm)
Bearing OD 3.3465 inch (85.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.377
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3770 inch (9.58 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1210DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
Snap Bushings - SB-312-3 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1870 inch (4.75 mm)
View Details