Additional material options are available in this series.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST650 658060 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 2.5591 inch (65.00 mm) |
| Housing Bore | 3.1496 inch (80.00 mm) |
| Bearing ID | 2.5591 inch (65.00 mm) |
| Bearing OD | 3.1496 inch (80.00 mm) |