Additional material options are available in this series.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST650 506070 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 1.9685 inch (50.00 mm) |
| Housing Bore | 2.3622 inch (60.00 mm) |
| Bearing ID | 1.9685 inch (50.00 mm) |
| Bearing OD | 2.3622 inch (60.00 mm) |