Additional material options are available in this series.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST650 303820 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 1.1811 inch (30.00 mm) |
| Housing Bore | 1.4961 inch (38.00 mm) |
| Bearing ID | 1.1811 inch (30.00 mm) |
| Bearing OD | 1.4961 inch (38.00 mm) |