Additional material options are available in this series.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST650 160180150 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 6.2992 inch (160.00 mm) |
| Housing Bore | 7.0866 inch (180.00 mm) |
| Bearing ID | 6.2992 inch (160.00 mm) |
| Bearing OD | 7.0866 inch (180.00 mm) |