Additional material options are available in this series.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST650 142030 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 0.5512 inch (14.00 mm) |
| Housing Bore | 0.7874 inch (20.00 mm) |
| Bearing ID | 0.5512 inch (14.00 mm) |
| Bearing OD | 0.7874 inch (20.00 mm) |