Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 96IB32 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 6.0000 inch (152.40 mm) |
| Housing Bore | 6.1874 inch (157.16 mm) |
| Bearing ID | 6.0070 inch (152.58 mm) |