Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 92IB48 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 5.7500 inch (146.05 mm) |
| Housing Bore | 5.9374 inch (150.81 mm) |
| Bearing ID | 5.7570 inch (146.23 mm) |