Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 88IB60 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 5.5000 inch (139.70 mm) |
| Housing Bore | 5.6874 inch (144.46 mm) |
| Bearing ID | 5.5070 inch (139.88 mm) |