Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 76IB32 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.7500 inch (120.65 mm) |
| Housing Bore | 4.9374 inch (125.41 mm) |
| Bearing ID | 4.7572 inch (120.83 mm) |