Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 72IB40 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.5000 inch (114.30 mm) |
| Housing Bore | 4.6872 inch (119.05 mm) |
| Bearing ID | 4.5068 inch (114.47 mm) |