Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 68IB72 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.2500 inch (107.95 mm) |
| Housing Bore | 4.4372 inch (112.70 mm) |
| Bearing ID | 4.2568 inch (108.12 mm) |