AST Bearings LLC Plain Bearings / Sleeve Bearings AST50 6560

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST50 6560 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST50 6560
Plain Bearings / Sleeve Bearings AST50 6560
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST50 6560
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 2.5591 inch (65.00 mm)
Housing Bore 2.7559 inch (70.00 mm)
Bearing ID 2.5634 inch (65.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DX™ 10 Metal-Polymer Plain Bearings - 05O DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details