Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 60IB76 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.7500 inch (95.25 mm) |
| Housing Bore | 3.9372 inch (100.00 mm) |
| Bearing ID | 3.7568 inch (95.42 mm) |