Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 58IB56 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.6250 inch (92.07 mm) |
| Housing Bore | 3.8122 inch (96.83 mm) |
| Bearing ID | 3.6318 inch (92.25 mm) |