Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 56IB36 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.5000 inch (88.90 mm) |
| Housing Bore | 3.6872 inch (93.65 mm) |
| Bearing ID | 3.5068 inch (89.07 mm) |