Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 52IB56 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.2500 inch (82.55 mm) |
| Housing Bore | 3.4372 inch (87.30 mm) |
| Bearing ID | 3.2568 inch (82.72 mm) |