Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 48IB48 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.0000 inch (76.20 mm) |
| Housing Bore | 3.1872 inch (80.95 mm) |
| Bearing ID | 3.0068 inch (76.37 mm) |