Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 46IB40 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.8750 inch (73.02 mm) |
| Housing Bore | 3.0623 inch (77.78 mm) |
| Bearing ID | 2.8819 inch (73.20 mm) |